EN
  • EN
  • DE

DSC6331JI2AA-008.0000

Part No DSC6331JI2AA-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 8.004 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8.004 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342945-DSC6331JI2AA-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2AA-008.0000 CAD Model

Description

Microchip Technology DSC6331JI2AA-008.0000 MEMS Oscillator

The DSC6331JI2AA-008.0000 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide highly stable and reliable clock frequencies for a wide range of electronic applications. This compact, precision oscillator is a part of Microchip's extensive line of timing solutions, engineered to meet the demanding requirements of modern electronic devices.

Key Features:

  • Frequency: The oscillator offers a fixed output frequency of 8.0000 MHz, which is ideal for use in microcontrollers, digital signal processors (DSPs), and other integrated circuits requiring a stable clock source.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and portable devices.
  • Stability: The device boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging variations, which is critical for maintaining system performance.
  • Form Factor: Housed in a compact 4-SMD, no lead package, the DSC6331JI2AA-008.0000 is designed for space-constrained applications, providing a high-performance timing solution without occupying significant board real estate.
  • Temperature Range: It is operational over an industrial temperature range, making it suitable for harsh environments and demanding industrial applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into various designs.

Applications:

The DSC6331JI2AA-008.0000 MEMS oscillator is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems and automation
  • Networking equipment, including routers and switches
  • Internet of Things (IoT) devices
  • Medical devices that require precise timing for diagnostics and monitoring

With its robust performance and reliability, the DSC6331JI2AA-008.0000 from Microchip Technology is an excellent choice for designers looking for a high-quality, low-power, and space-efficient timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess