EN
  • EN
  • DE

DSPIC30F1010-20E/SO

Part No DSPIC30F1010-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 6KB (2K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F1010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1318987-DSPIC30F1010-20E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F1010-20E/SO CAD Model

Description

Microchip Technology DSPIC30F1010-20E/SO Overview

The DSPIC30F1010-20E/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a blend of control and signal processing capabilities. This product is part of the dsPIC30F series, which is renowned for its seamless integration of the control features of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP).

Key Features

  • Core Performance: The DSPIC30F1010-20E/SO operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing the computational speed necessary for complex algorithms and signal processing tasks.
  • Program Memory: It comes with 12KB of flash memory, allowing for robust program storage and efficient execution of applications.
  • Data RAM: With 1KB of RAM, this DSC has ample space for data manipulation and storage during operation.
  • Digital I/O: The device includes 16 general-purpose I/O pins, which can be configured for a variety of digital interface requirements.
  • Timers and PWM: Multiple 16-bit timers and up to 6 PWM outputs provide accurate timing and control for a range of applications, from motor control to complex waveform generation.
  • Communication Peripherals: It supports a variety of communication interfaces, including UART, SPI, and I2C, enabling easy data exchange with other devices and systems.
  • Package: The DSPIC30F1010-20E/SO is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications.
  • Temperature Range: This DSC operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Supply Voltage: It is designed to operate at a supply voltage ranging from 2.5V to 5.5V, providing flexibility in various power supply designs.

Applications

The DSPIC30F1010-20E/SO is ideal for a wide array of applications that require high-speed digital signal processing combined with traditional microcontroller functionality. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and management
  • Industrial control systems
  • Audio and speech processing
  • Embedded telecommunications
  • Automotive and aeronautical systems

With its robust feature set and high level of integration, the DSPIC30F1010-20E/SO from Microchip Technology is a versatile and powerful solution for engineers looking to develop advanced electronic systems with a single chip.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess