EN
  • EN
  • DE

DSPIC30F2011-20I/ML

Part No DSPIC30F2011-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN / MCU 16-bit dsPIC RISC 12KB Flash 3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 773432-DSPIC30F2011-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2011
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-20I/ML CAD Model

Description

dSPIC30F2011-20I/ML Microcontroller

The dSPIC30F2011-20I/ML is a high-performance 16-bit digital signal controller (DSC) developed by Microchip Technology. This device is part of the dsPIC30F family, known for its seamless integration of the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). The dSPIC30F2011-20I/ML is designed to cater to demanding applications that require agile and efficient signal processing as well as control tasks.

Key Features:

  • Core: The DSC operates at a maximum frequency of 20 MHz, featuring a 16-bit modified Harvard architecture that allows for robust instruction execution and efficient data processing.
  • Memory: It comes with 12 KB of flash program memory and 512 bytes of SRAM, ensuring ample space for complex applications and algorithms.
  • I/O and Peripherals: The dSPIC30F2011-20I/ML is equipped with various peripherals, including UART, SPI, and I2C interfaces for serial communication, as well as 10-bit Analog-to-Digital Converters (ADCs) for precise analog input measurement. It also features PWM outputs for control applications like motor control.
  • Power Management: This DSC supports a wide operating voltage range from 4.5V to 5.5V, making it versatile for different power environments. Additionally, it has power-saving modes for increased efficiency in low-power applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Packaging: The device comes in a 28-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications.

Applications:

The dSPIC30F2011-20I/ML is ideal for a variety of applications, including but not limited to:

  • Advanced motor control
  • Power supply and conversion systems
  • Embedded audio and voice processing
  • Industrial control systems
  • Automotive and aerospace electronics

With its robust architecture, rich set of peripherals, and high level of integration, the dSPIC30F2011-20I/ML from Microchip Technology is a powerful solution for developers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9294 $59.6470
11+ $9.7883 $107.6713
16+ $9.4824 $151.7184
22+ $9.1765 $201.8830
29+ $8.8706 $257.2474
38+ $7.9530 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 618 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess