EN
  • EN
  • DE

DSPIC30F2012-20E/ML

Part No DSPIC30F2012-20E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203118-DSPIC30F2012-20E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 30F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2012-20E/ML CAD Model

Description

Microchip Technology DSPIC30F2012-20E/ML Product Overview

The DSPIC30F2012-20E/ML from Microchip Technology is a high-performance 16-bit digital signal controller (DSC) that merges the benefits of microcontrollers (MCU) with the signal processing capabilities of digital signal processors (DSPs). This integration makes it an ideal choice for applications requiring complex, real-time calculations such as motor control, power supplies, and advanced sensors.

Key Features

  • High-Speed CPU: The DSPIC30F2012-20E/ML operates at a speed of up to 20 MIPS (Million Instructions Per Second) with a 30 ns instruction cycle time, enabling rapid execution of complex algorithms.
  • Program Memory: It comes with 12KB of on-chip flash memory, which provides ample space for application code and is reprogrammable for flexible development and updates.
  • Data RAM: The device includes 512 bytes of data RAM, allowing for efficient handling of data-intensive tasks.
  • I/O Ports: Equipped with 16 general-purpose I/O pins, this DSC facilitates versatile interfacing with a wide range of peripherals and sensors.
  • Robust Peripheral Set: A comprehensive set of peripherals, including an I2C module, UART, SPI, and PWM outputs, supports diverse communication protocols and control applications.
  • On-chip Analog Features: The DSC integrates a 10-bit analog-to-digital converter (ADC) with up to four channels, enabling precise data acquisition from analog sources.
  • Power Management: Its power management modes help in reducing power consumption for battery-powered and energy-conscious applications.
  • Packaging: The DSPIC30F2012-20E/ML is available in a 28-pin QFN package, which is suitable for space-constrained applications.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications

Thanks to its high-speed processing capabilities and rich set of features, the DSPIC30F2012-20E/ML is an excellent choice for a variety of applications, including:

  • Advanced motor control systems
  • Power conversion and management
  • Smart sensors and instrumentation
  • Automotive and aeronautics systems
  • Industrial control systems

The DSPIC30F2012-20E/ML by Microchip Technology offers a blend of performance, flexibility, and reliability, making it a valuable component for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0446 $63.4014
20+ $5.7802 $115.6040
31+ $5.5996 $173.5876
43+ $5.4190 $233.0170
56+ $5.2384 $293.3504
74+ $4.6965 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess