EN
  • EN
  • DE

DSPIC30F3012-20I/ML

Part No DSPIC30F3012-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773445-DSPIC30F3012-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3012
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3012-20I/ML CAD Model

Description

Product Overview: DSPIC30F3012-20I/ML

The DSPIC30F3012-20I/ML is a high-performance digital signal controller from Microchip Technology, designed to deliver the best of both worlds: the rapid execution of a digital signal processor (DSP) and the versatility and ease of use of a microcontroller (MCU). This innovative product is engineered to cater to demanding applications that require advanced digital signal processing capabilities along with the functional attributes of a typical microcontroller.

Key Features

  • Core Performance: The DSPIC30F3012-20I/ML boasts a 16-bit modified Harvard architecture that allows it to perform at up to 20 MIPS (Million Instructions Per Second) at 5V, making it suitable for high-speed, complex computations.
  • Program Memory: It comes equipped with 24 KB of on-board flash memory, providing ample space for application code storage.
  • Data RAM: For efficient data manipulation, the device includes 2 KB of RAM, ensuring smooth execution of real-time data processing tasks.
  • Digital Signal Processing: With its built-in DSP engine, this controller is capable of executing digital filtering, real-time analysis, and other DSP functions with ease.
  • Robust I/O Capabilities: The DSPIC30F3012-20I/ML features 22 I/O pins that support various communication protocols, including SPI, I2C, and UART, for versatile connectivity options.
  • Operational Flexibility: The operating voltage range of 2.5V to 5.5V and an industrial temperature range of -40°C to +85°C make it suitable for a wide array of environmental conditions.
  • Package: The device is available in a 28-pin QFN (Quad Flat No-lead) package, ensuring a compact footprint suitable for space-constrained applications.

Applications

The DSPIC30F3012-20I/ML is ideal for a variety of applications where digital signal processing is required. This includes motor control, power management systems, audio processing, telecommunications, and industrial control systems. Its high-speed computational capabilities and extensive peripheral set enable developers to build sophisticated systems in automotive, medical, and consumer electronics sectors.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The DSPIC30F3012-20I/ML is backed by Microchip's renowned technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this controller into their designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess