EN
  • EN
  • DE

DSPIC30F3014-30I/PT

Part No DSPIC30F3014-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773453-DSPIC30F3014-30I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3014
Introduction Date August 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F3014-30I/PT

The DSPIC30F3014-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product combines the best features of microcontrollers with the digital signal processing (DSP) capabilities to deliver a versatile and powerful solution for embedded control applications.

Key Features:

  • CPU: The DSPIC30F3014-30I/PT is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum operating frequency of 30MHz.
  • Program Memory: It comes with 48 Kbytes of flash program memory, providing ample space for complex applications and algorithms.
  • Data RAM: The device is equipped with 2 Kbytes of data RAM, ensuring smooth data handling and processing.
  • I/O Ports: It offers 30 programmable input/output pins, giving developers flexibility in interfacing with external devices and peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 13 channels allows the DSC to interface with analog sensors and transducers directly.
  • Timers: Multiple 16-bit and 32-bit timers are available, suitable for precision timing operations and PWM generation.
  • Communication Interfaces: The DSPIC30F3014-30I/PT supports UART, SPI, and I2C communication protocols, facilitating easy connectivity with a wide range of external devices.
  • Operating Voltage: This DSC operates within a voltage range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.
  • Packaging: The device is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The DSPIC30F3014-30I/PT is an ideal choice for applications requiring a combination of digital signal processing and microcontroller functionalities. Its robust architecture and comprehensive feature set make it suitable for a wide range of applications, including motor control, power management, industrial automation, and embedded audio processing. With its programmable nature and extensive support infrastructure from Microchip Technology, developers can quickly and efficiently bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1171 $60.4684
9+ $12.4038 $111.6342
13+ $12.0162 $156.2106
18+ $11.6285 $209.3130
23+ $11.2409 $258.5407
30+ $10.0781 $302.3430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 961 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess