EN
  • EN
  • DE

TPS75715KTTTG3

Part No TPS75715KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 3A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 150 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 1.5 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 3 A
Output Type Fixed
Output Voltage 1.5 V
Output Voltage Accuracy 3 %
Packaging Tape and Reel
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101086-TPS75715KTTTG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75715KTTTG3 CAD Model

Description

Overview of Texas Instruments TPS75715KTTTG3

The TPS75715KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a fixed output of 1.5V with an impressive load capability of up to 3A. This regulator is ideal for a wide range of applications, from powering sensitive analog circuits to serving as a post-regulator for switch-mode power supplies.

Key Features

  • Output Voltage: This device provides a stable 1.5V output, which is critical for low-voltage electronics that require precise voltage levels for optimal performance.
  • Current Capacity: With the ability to deliver up to 3A of continuous output current, this LDO can power a wide range of components, from microprocessors to memory units.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The TPS75715KTTTG3 includes built-in thermal protection features that prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Fast Transient Response: The device is designed to quickly respond to changes in load, which helps to maintain a stable output voltage during rapid load swings.

Applications

This LDO is suitable for a multitude of applications, including but not limited to:

  • Powering sensitive analog and digital integrated circuits
  • Post-regulation for switching power supplies
  • Linear power supplies
  • Microprocessor and microcontroller supply
  • Memory, DSPs, and ASIC supply

Package and Quality

The TPS75715KTTTG3 comes in a compact KTT package and is part of TI's product line that meets or exceeds the specifications for industrial and commercial operation. This product is designed for surface mount technology (SMT), making it suitable for automated PCB assembly processes and compact electronic designs.

With its robust design, comprehensive protection features, and strong output capabilities, the TPS75715KTTTG3 is a reliable choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6336 $51.8016
15+ $7.0840 $106.2600
22+ $6.8627 $150.9794
31+ $6.6413 $205.8803
39+ $6.4199 $250.3761
53+ $5.7558 $305.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess