EN
  • EN
  • DE

DSPIC30F4011T-30I/PT

Part No DSPIC30F4011T-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Reel package
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773457-DSPIC30F4011T-30I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4011
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011T-30I/PT CAD Model

Description

Microchip Technology dsPIC30F4011T-30I/PT Digital Signal Controller

The dsPIC30F4011T-30I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This versatile DSC is well-suited for a variety of applications, including motor control, power conversion, and industrial automation.

Featuring a 16-bit modified Harvard architecture, the dsPIC30F4011T-30I/PT operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing the computational speed necessary for complex algorithms and signal processing tasks. Its 48 Kbytes of flash memory and 2 Kbytes of SRAM ensure ample space for application code and data storage, while the 1 Kbyte of EEPROM provides reliable non-volatile storage.

The device is equipped with a rich set of peripherals, including:

  • Up to 5 input capture channels for timing measurements
  • Up to 6 output compare/PWM channels for flexible waveform generation
  • Two 16-bit timers and one 32-bit timer for precise interval timing
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the DSC to interface with analog sensors and transducers
  • Serial communication interfaces such as UART, SPI, and I2C for easy data exchange with other devices

The dsPIC30F4011T-30I/PT features a robust interrupt system with 30 interrupt sources, ensuring responsive and efficient handling of real-time events. Additionally, the DSC includes a programmable PLL for frequency tuning, allowing designers to optimize system performance.

This DSC comes in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its extended operating temperature range of -40°C to +85°C ensures reliable operation in harsh environments. With its versatile features and robust design, the dsPIC30F4011T-30I/PT is a powerful solution for engineers looking to integrate advanced signal processing capabilities into their designs.

Microchip Technology provides comprehensive development tools and software libraries to support the dsPIC30F4011T-30I/PT, enabling rapid development and prototyping for a wide range of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8560 $54.9920
16+ $6.4460 $103.1360
25+ $6.2445 $156.1125
34+ $6.0431 $205.4654
43+ $5.8417 $251.1931
58+ $5.2374 $303.7692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess