EN
  • EN
  • DE

DSPIC30F6012AT-20E/PT

Part No DSPIC30F6012AT-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC30F6012
Standard Package 1,200
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350999-DSPIC30F6012AT-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012AT-20E/PT CAD Model

Description

Microchip Technology DSPIC30F6012AT-20E/PT Overview

The DSPIC30F6012AT-20E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This DSC integrates the control attributes of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), creating a versatile component suitable for a wide range of applications.

Key Features

  • High-Performance DSC Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions and access data simultaneously, leading to increased processing speed and efficiency.
  • Operating Speed: With an operating speed of up to 20 MIPS (Million Instructions Per Second) at 5V, the DSPIC30F6012AT-20E/PT is capable of handling complex algorithms and real-time data processing.
  • Program Memory: It comes with 144 KB of on-chip Flash program memory, providing ample space for application code and the flexibility for in-circuit reprogramming.
  • Data RAM: The device is equipped with 8 KB of data RAM, ensuring sufficient memory for temporary data storage during operation.
  • Robust I/O Capabilities: The DSC includes a variety of peripherals such as UART, SPI, and I2C communication interfaces, as well as PWM outputs and analog inputs, making it highly adaptable to different interfacing requirements.
  • Flexible Oscillator Options: It supports a wide range of oscillator options, including an internal RC oscillator and an external crystal oscillator, providing designers with flexibility in clock source selection.
  • Power Management: Advanced power management features help to optimize power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Package: The DSPIC30F6012AT-20E/PT is available in a 64-TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications

The DSPIC30F6012AT-20E/PT is designed for a broad range of applications that require efficient control and signal processing capabilities. These include:

  • Industrial Control Systems
  • Automotive Electronics
  • Motor Control
  • Power Management
  • Audio Processing
  • Embedded Communications

With its combination of a powerful core, extensive memory, and versatile peripherals, the DSPIC30F6012AT-20E/PT from Microchip Technology is an excellent choice for designers seeking a single-chip solution for complex control and signal processing tasks.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess