EN
  • EN
  • DE

DSPIC33CH64MP202-I/SS

Part No DSPIC33CH64MP202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 88KB FLASH 28SSOP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 88KB (88K x 8) FLASH, PRAM 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 88KB (88K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 23x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CH64MP202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322303-DSPIC33CH64MP202-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH64MP202-I/SS CAD Model

Description

dSPIC33CH64MP202-I/SS Microcontroller

The dSPIC33CH64MP202-I/SS is a high-performance digital signal controller from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This 16-bit microcontroller integrates advanced features that enable efficient and robust system designs for industrial, automotive, and consumer markets.

Key Features:

  • Dual-Core Architecture: This device features a unique dual-core design, with one core acting as a Master while the other operates as a Slave. The Master core can run the user’s main application, while the Slave core is dedicated to I/O processing and offloading compute tasks, resulting in optimized performance and flexibility.
  • High-Performance CPU: The dSPIC33CH64MP202-I/SS operates at a speed of up to 70 MIPS (Million Instructions Per Second), providing the computational power necessary for complex algorithms and signal processing tasks.
  • Advanced Peripherals: The microcontroller includes a rich set of peripherals such as high-speed ADCs, DACs, PWMs, timers, and communication interfaces like UART, SPI, and I2C that support a wide range of applications.
  • Robust Memory Configuration: It comes with 64KB of Flash memory and 8KB of SRAM, ensuring ample space for application code and data storage.
  • Live Update Capability: The device supports Live Update of firmware, which is essential for applications that cannot afford downtime and need to be updated on-the-fly.
  • Extended Temperature Range: With operational capability from -40°C to 85°C, it is suitable for harsh environments.
  • Small Form Factor: The dSPIC33CH64MP202-I/SS comes in a compact 28-pin SSOP package, making it ideal for space-constrained applications.

Applications:

The dSPIC33CH64MP202-I/SS is versatile and can be used in a variety of applications, including:

  • Motor Control and Power Conversion
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Consumer Electronics
  • Internet of Things (IoT) Devices

With its powerful dual-core architecture, extensive peripheral set, and robust memory configuration, the dSPIC33CH64MP202-I/SS microcontroller is an excellent choice for designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9409 $116.2317
21+ $8.6613 $181.8873
28+ $8.3818 $234.6904
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess