EN
  • EN
  • DE

DSPIC33CK256MP206-E/PT

Part No DSPIC33CK256MP206-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001021-DSPIC33CK256MP206-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP206-E/PT CAD Model

Description

dSPIC33CK256MP206-E/PT Microcontroller

The dSPIC33CK256MP206-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power and throughput of a digital signal processor. This makes it an ideal choice for advanced applications that require sophisticated signal processing capabilities along with the ease of use of a traditional microcontroller.

This DSC features a modified Harvard architecture with an operating speed of up to 100 MIPS (Million Instructions Per Second), allowing for fast and efficient processing. The dSPIC33CK256MP206-E/PT comes with 256 KB of flash memory and 16 KB of SRAM, providing ample space for complex algorithms and applications.

One of the key features of this product is its advanced motor control peripherals, which make it well-suited for applications such as industrial control, robotics, power conversion, automotive systems, and more. The device supports various types of motor control schemes including Field-Oriented Control (FOC), sensorless BLDC control, and traditional DC motor control.

Connectivity options on the dSPIC33CK256MP206-E/PT include CAN, UART, SPI, and I2C interfaces, offering flexibility for communication with other devices and systems. Additionally, it has an array of analog features such as a 12-bit ADC with up to 500 ksps, comparators, and a DAC, making it ideal for handling analog signals and sensors.

The dSPIC33CK256MP206-E/PT is also equipped with a robust set of development tools and software libraries, which help reduce development time and simplify the implementation of complex control algorithms. Its programmable logic cell (PLC) and multiple PWM outputs provide further versatility in control applications.

With its extended temperature range, this DSC is built to operate reliably in harsh environments, ensuring stable performance across various conditions. The dSPIC33CK256MP206-E/PT is available in a TQFP-64 package, providing a compact footprint for space-constrained applications.

In summary, the dSPIC33CK256MP206-E/PT from Microchip Technology is a powerful and versatile DSC that combines the best of microcontrollers and digital signal processors, making it an excellent choice for high-demand applications that require advanced control and processing capabilities.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1888 $55.6992
20+ $5.0780 $101.5600
31+ $4.9193 $152.4983
43+ $4.7606 $204.7058
55+ $4.6019 $253.1045
73+ $4.1259 $301.1907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,248 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess