EN
  • EN
  • DE

DSPIC33CK256MP508-I/PT

Part No DSPIC33CK256MP508-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33CK256MP508
Standard Package 119
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264465-DSPIC33CK256MP508-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP508-I/PT CAD Model

Description

dSPIC33CK256MP508-I/PT Microcontroller

The dSPIC33CK256MP508-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed specifically for advanced applications that require high-speed digital signal processing combined with the functionality of a microcontroller. This powerful MCU is part of the dSPIC33CK family, which is known for its exceptional performance, flexible peripherals, and robust design that can withstand demanding environments.

Key Features:

  • Core: The dSPIC33CK256MP508-I/PT boasts a 16-bit dsPIC33CK Digital Signal Controller (DSC) core, which operates at a maximum frequency of 100 MHz, delivering up to 100 MIPS (Million Instructions Per Second) of performance. This makes it ideal for computation-intensive applications.
  • Memory: It comes with 256 KB of flash memory and 28 KB of RAM, providing ample space for complex algorithms and data buffering.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates in the field with minimal interruption, as one partition can be reprogrammed while the other partition runs the application.
  • Advanced Peripherals: The MCU includes a variety of peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), multiple serial communication modules, and a flexible and powerful timer module system.
  • Robust I/O: With up to 44 programmable input/output pins, this device provides a versatile interface for connecting to a wide range of external devices and sensors.
  • Operating Voltage: The dSPIC33CK256MP508-I/PT operates within a voltage range of 3.0V to 3.6V, which is suitable for many low-power applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The MCU is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The dSPIC33CK256MP508-I/PT is tailored for a broad spectrum of applications, including motor control, power conversion, industrial automation, automotive systems, and Internet of Things (IoT) devices. Its high-speed processing capabilities and rich set of peripherals make it suitable for sophisticated control algorithms and real-time data processing tasks.

Overall, the dSPIC33CK256MP508-I/PT from Microchip Technology represents a blend of digital signal processing and microcontroller versatility, making it an excellent choice for designers looking to push the boundaries of performance and functionality in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess