EN
  • EN
  • DE

DSPIC33CK32MC105-E/PT

Part No DSPIC33CK32MC105-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203067-DSPIC33CK32MC105-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, Smart Card, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK32MC105-E/PT CAD Model

Description

Microchip Technology's DSPIC33CK32MC105-E/PT

The DSPIC33CK32MC105-E/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and precision required for demanding control applications. This high-performance DSC is a member of the dsPIC33C family, which is renowned for its optimized architecture that combines the processing power of a DSP with the functionality of a microcontroller.

This 16-bit DSC operates at a maximum frequency of 100 MHz, providing a rapid execution of instructions and the ability to handle complex algorithms. With 32 KB of flash memory and 8 KB of SRAM, the DSPIC33CK32MC105-E/PT offers ample space for code storage and efficient data management, making it suitable for applications such as motor control, power conversion, and sensor processing.

One of the standout features of the DSPIC33CK32MC105-E/PT is its advanced motor control PWMs and ADCs, which provide the precision and flexibility needed for high-performance motor control applications. The device also includes a rich set of peripherals, such as UART, SPI, and I2C interfaces, that enable easy communication with other devices and systems.

The DSPIC33CK32MC105-E/PT is available in a 44-pin TQFP package, making it compact enough for space-constrained applications while still offering enough pins for the necessary I/O connections. Its robust design ensures reliable operation even in harsh industrial environments, with an extended temperature range and built-in protection features.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the design process. The MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) provide a user-friendly interface for programming and configuration, while the MPLAB XC16 compiler ensures efficient code optimization.

In summary, the DSPIC33CK32MC105-E/PT from Microchip Technology is an ideal choice for engineers looking for a powerful DSC that offers a blend of DSP performance and microcontroller functionality. Its robust feature set and extensive development support make it a versatile and efficient solution for a wide range of control applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess