EN
  • EN
  • DE

DSPIC33CK64MP105-I/PT

Part No DSPIC33CK64MP105-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48TQFP / dsPIC series Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, Smart Card, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CK64MP105
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1079873-DSPIC33CK64MP105-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP105-I/PT CAD Model

Description

Product Overview: DSPIC33CK64MP105-I/PT

The DSPIC33CK64MP105-I/PT is a cutting-edge digital signal controller (DSC) from the reputable manufacturer Microchip Technology, designed to cater to the demanding requirements of modern control applications. This high-performance DSC combines the processing power of a digital signal processor (DSP) with the versatility of a microcontroller (MCU), making it an ideal choice for a wide range of applications, including motor control, power conversion, and industrial automation.

Key Features

  • Advanced Core: At the heart of the DSPIC33CK64MP105-I/PT lies a 16-bit dsPIC33CK CPU which operates at a speed of up to 100 MIPS (Million Instructions Per Second), providing robust computational capabilities and efficient handling of digital signal processing tasks.
  • Ample Memory: This DSC is equipped with 64 KB of flash memory and 8 KB of RAM, ensuring ample space for complex algorithms and application code.
  • Integrated Peripherals: A suite of on-chip peripherals enhances the functionality of the DSPIC33CK64MP105-I/PT. This includes multiple PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C, facilitating easy interfacing with other devices and systems.
  • Robust I/O Capabilities: With an array of input/output pins, this DSC provides flexible options for interfacing with external circuits and sensors.
  • High-Temperature Operation: The industrial-grade temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

Package and Power Efficiency

The DSPIC33CK64MP105-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which offers a compact footprint while still providing enough pins for extensive I/O capabilities. Additionally, its power management features support multiple power-saving modes, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

Development Support

Microchip Technology provides comprehensive development support for the DSPIC33CK64MP105-I/PT with software tools, libraries, and documentation. The MPLAB® Integrated Development Environment (IDE) and MPLAB Code Configurator simplify programming and configuration, allowing developers to bring their products to market faster.

Overall, the DSPIC33CK64MP105-I/PT from Microchip Technology is a powerful and versatile DSC that strikes an excellent balance between performance, integration, and efficiency, making it a top choice for engineers and designers in the field of electronic control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4597 $51.8955
36+ $2.8387 $102.1932
55+ $2.7500 $151.2500
76+ $2.6613 $202.2588
98+ $2.5726 $252.1148
131+ $2.3065 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess