EN
  • EN
  • DE

DSPIC33EP128GM310-I/PT

Part No DSPIC33EP128GM310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit dsPIC 128KB Flash 3.3V 100-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 773470-DSPIC33EP128GM310-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP128GM310
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM310-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GM310-I/PT

The DSPIC33EP128GM310-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This advanced microcontroller unit (MCU) is part of the dsPIC33E series, which is designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor, making it an ideal choice for applications requiring complex algorithms, fast data processing, and precise control.

With its 128KB of flash memory, this DSC provides ample space for robust applications, while the 16KB of RAM ensures smooth operation when handling data-intensive tasks. The DSPIC33EP128GM310-I/PT operates at a voltage range of 3.0V to 3.6V, striking a balance between power efficiency and performance.

One of the standout features of this device is its dual partition flash with live update capability, which allows for high-reliability firmware upgrades, a crucial feature for systems requiring non-stop operation. This means the device can be updated with new firmware without interrupting its execution, providing seamless updates and maintenance.

The DSPIC33EP128GM310-I/PT also boasts a variety of peripherals that enhance its versatility. It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement for complex applications. The inclusion of Charge Time Measurement Unit (CTMU) supports capacitive touch sensing for user interfaces, while the multiple serial communication interfaces ensure easy integration with other digital systems.

For applications demanding reliable timing and control, this DSC comes with several 16-bit and 32-bit timers, as well as Output Compare (OC) and Pulse Width Modulation (PWM) modules, making it well-suited for motor control, lighting control, and other timing-critical tasks.

The DSPIC33EP128GM310-I/PT is available in a TQFP-100 package and is characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. With its advanced features and robust design, this DSC is an excellent choice for engineers and designers looking to push the boundaries of what's possible with embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9892 $56.9676
7+ $15.5809 $109.0663
10+ $15.0940 $150.9400
14+ $14.6071 $204.4994
18+ $14.1202 $254.1636
24+ $12.6595 $303.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess