EN
  • EN
  • DE

DSPIC33EP128GM710-I/PT

Part No DSPIC33EP128GM710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name dsPIC33EP128GM710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869735-DSPIC33EP128GM710-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM710-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GM710-I/PT Microcontroller

The DSPIC33EP128GM710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is an ideal choice for applications requiring complex algorithms and control systems, such as automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features

  • Advanced Digital Signal Processing (DSP): With DSP capabilities, this DSC can handle complex mathematical functions and signal processing tasks efficiently, making it perfect for applications that require fast and accurate control.
  • Ample Memory: The device is equipped with 128KB of Flash memory and 16KB of RAM, providing ample space for program storage and smooth execution of real-time data processing tasks.
  • Robust Peripheral Set: This DSC includes a rich set of peripherals, such as high-speed Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and multiple communication interfaces like UART, SPI, and I2C, facilitating versatile connectivity and data exchange options.
  • High-Speed PWM: The high-resolution PWM modules are designed for precise control in power conversion and motor control applications, supporting advanced control techniques and energy-efficient operations.
  • Live Update Capability: The DSPIC33EP128GM710-I/PT supports dual-partition Flash with live update capability, allowing for firmware updates without interrupting the operation of the application.

Package and Temperature Range

The device comes in a 144-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components. It operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Development Support

Microchip Technology provides comprehensive development tools for the DSPIC33EP128GM710-I/PT, including MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 C Compiler. These tools, along with available development boards and software libraries, simplify the design process and reduce time to market.

Overall, the DSPIC33EP128GM710-I/PT is a powerful and versatile DSC that integrates the best features of microcontrollers with the processing strength of DSPs, making it an excellent choice for engineers looking to develop advanced control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,905 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess