EN
  • EN
  • DE

DSPIC33EP128GP506-I/MR

Part No DSPIC33EP128GP506-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DSPIC33EP128GP506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917635-DSPIC33EP128GP506-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP506-I/MR CAD Model

Description

Microchip Technology DSPIC33EP128GP506-I/MR

The DSPIC33EP128GP506-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This hybrid device is well-suited for applications that require complex algorithms, fast data throughput, and precise control, such as motor control, power conversion, and sensor processing.

Featuring 128 KB of flash memory and 8 KB of RAM, this DSC provides ample space for application code and data storage. Its enhanced features include a fast CPU speed of 70 MIPS, allowing for quick execution of instructions and efficient handling of computational tasks. The DSPIC33EP128GP506-I/MR operates at a wide voltage range of 3.0V to 3.6V, ensuring flexibility across various power supply designs.

This DSC comes in a compact 64-pin QFN (Quad Flat No-leads) package, making it ideal for space-constrained applications. It also supports an extended temperature range from -40°C to +85°C, allowing reliable performance in harsh environments.

Connectivity options are abundant, with interfaces such as I²C, SPI, UART, and CAN modules, facilitating communication with peripherals and other microcontrollers. Its innovative peripherals include high-resolution PWM outputs and advanced analog features like a 10-bit A/D converter, enabling precise control in power-sensitive applications.

For developers, Microchip Technology provides comprehensive support through their MPLAB® development environment, which includes software libraries, example codes, and a range of development tools. This ecosystem simplifies the development process and accelerates time-to-market for products incorporating the DSPIC33EP128GP506-I/MR.

Whether you're working on advanced industrial control systems, automotive applications, or Internet of Things (IoT) devices, the DSPIC33EP128GP506-I/MR offers a blend of performance, power efficiency, and versatility that can meet the demands of your next high-tech project.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess