EN
  • EN
  • DE

DSPIC33EP256MC204-E/ML

Part No DSPIC33EP256MC204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC33EP256MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869745-DSPIC33EP256MC204-E/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC204-E/ML CAD Model

Description

Microchip Technology DSPIC33EP256MC204-E/ML Product Overview

The DSPIC33EP256MC204-E/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This product is part of the dsPIC33E series and is designed to cater to demanding applications that require advanced algorithms and processing power, such as motor control, power supplies, and industrial automation systems.

With 256 KB of flash memory and 32 KB of RAM, the DSPIC33EP256MC204-E/ML provides ample space for complex firmware and data storage. The device operates at a maximum frequency of 70 MHz, delivering the speed needed for high-speed signal processing tasks. Its dual partition flash with live update capability allows for seamless firmware upgrades in the field, ensuring minimal downtime and continuous operation.

Key Features:

  • Core: 16-bit dsPIC33EP
  • Memory: 256 KB Flash, 32 KB RAM
  • Speed: Up to 70 MHz operating frequency
  • I/O Pins: 60 with multiple remappable functions
  • Timers: Multiple 16-bit and 32-bit timers
  • ADC: 12-bit, up to 16 channels with 1.1 MSPS
  • Communication Interfaces: UART, SPI, I2C, CAN modules for versatile connectivity
  • Operating Voltage: 3.0V to 3.6V
  • Temperature Range: -40°C to +85°C (industrial grade)
  • Package: 44-pin QFN (ML)

This DSC also boasts advanced motor control peripherals, including high-resolution PWMs and quadrature encoder interfaces, making it an ideal choice for precision motion control. The integrated ADC supports simultaneous sampling, which is crucial for implementing direct torque and field-oriented control algorithms.

The DSPIC33EP256MC204-E/ML is engineered with robustness in mind, featuring a wide operating temperature range and various built-in safety features like brown-out reset, watchdog timer, and fail-safe clock monitor. It supports easy development with Microchip's MPLAB IDE and a comprehensive set of software libraries.

Whether you're developing advanced industrial control systems or sophisticated power management solutions, the DSPIC33EP256MC204-E/ML offers the performance, flexibility, and reliability needed to meet the challenges of modern embedded design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2481 $71.2405
10+ $11.6909 $116.9090
16+ $11.3259 $181.2144
22+ $10.9610 $241.1420
28+ $10.5948 $296.6544
37+ $9.4987 $351.4519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
In Stock: 2,000 pieces Factory Stock: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess