EN
  • EN
  • DE

DSPIC33EP32GS202-I/SS

Part No DSPIC33EP32GS202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP32GS202
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322101-DSPIC33EP32GS202-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS202-I/SS CAD Model

Description

Microchip Technology's DSPIC33EP32GS202-I/SS

The DSPIC33EP32GS202-I/SS is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital control applications. This DSC integrates the power of a microcontroller (MCU) with the processing capability of a digital signal processor (DSP), making it an excellent choice for applications that require complex algorithms and precision control, such as motor control, power conversion, and sensor processing.

Key Features:

  • CPU: The device boasts a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, allowing for efficient execution of digital signal processing and control algorithms.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for complex firmware and applications.
  • RAM: The DSC is equipped with 4 KB of RAM, ensuring smooth and efficient handling of data-intensive operations.
  • Digital I/O: With versatile digital I/O options, the DSPIC33EP32GS202-I/SS can interface with a wide range of sensors, actuators, and other electronic components.
  • ADC: It features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement and conversion of analog signals to digital form.
  • Communication Interfaces: The device includes a variety of communication interfaces such as I2C, SPI, and UART for flexible connectivity with peripheral devices.
  • Temperature Range: This DSC operates over an industrial temperature range, making it reliable in harsh environmental conditions.
  • Package: It is available in a 28-pin SSOP package, which is suitable for space-constrained applications.

The DSPIC33EP32GS202-I/SS is designed with a focus on performance and versatility. Its robust architecture and extensive set of peripherals make it ideal for applications that require high-speed and precise digital control. Microchip Technology's commitment to quality ensures that this DSC provides a reliable and cost-effective solution for designers looking to enhance their system's capabilities with advanced control features and signal processing.

Whether you're designing an advanced motor control system, a sophisticated power supply, or any application that demands robust control and processing power, the DSPIC33EP32GS202-I/SS is engineered to meet those challenges head-on, providing a platform for innovation and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4791 $57.3955
11+ $9.4188 $103.6068
17+ $9.1245 $155.1165
23+ $8.8301 $203.0923
30+ $8.5358 $256.0740
40+ $7.6528 $306.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess