EN
  • EN
  • DE

DSPIC33EP32GS504T-I/PT

Part No DSPIC33EP32GS504T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP32GS504
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341190-DSPIC33EP32GS504T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS504T-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP32GS504T-I/PT Product Overview

The DSPIC33EP32GS504T-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of modern embedded control applications. This 16-bit microcontroller integrates the power of a DSP with the ease-of-use of an MCU, making it an ideal choice for applications requiring complex algorithms and precise control, such as industrial control systems, automotive electronics, and power management solutions.

Key Features

  • Processing Core: The device is built around a robust DSP engine with a modified Harvard architecture that enables simultaneous data and instruction accesses. It features a 70 MIPS (Million Instructions Per Second) performance at 3.3V, allowing for quick data processing and real-time response.
  • Memory: It comes with 32 KB of Flash memory for program storage and 8 KB of RAM for data, ensuring ample space for complex applications.
  • Advanced Peripherals: A variety of peripherals are integrated, including UART, SPI, I2C modules for serial communication, a 12-bit Analog-to-Digital Converter (ADC) for precise analog signal conversion, and PWM outputs for motor control and power conversion.
  • Digital Signal Processing: The DSC features DSP instructions for efficient computation, including a 16 x 16-bit single-cycle multiplication, and other arithmetic operations essential for digital filtering, FFT analysis, and control algorithms.
  • Robust Timers: Multiple 16-bit and 32-bit timers are available, supporting a range of timing and counting functions.
  • Package: The DSPIC33EP32GS504T-I/PT is offered in a 44-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range (-40°C to +125°C), ensuring reliability in harsh environments.
  • Power Management: Low-power modes are available for energy-saving purposes, making it suitable for battery-powered applications.

Applications

The DSPIC33EP32GS504T-I/PT is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and conversion systems
  • Automotive electronics
  • Industrial automation and process control
  • Audio applications and noise cancellation
  • Communication systems

With its robust set of features and capabilities, the DSPIC33EP32GS504T-I/PT from Microchip Technology is a powerful solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7537 $50.2611
8+ $13.7466 $109.9728
12+ $13.3170 $159.8040
16+ $12.8874 $206.1984
21+ $12.4579 $261.6159
27+ $11.1691 $301.5657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess