EN
  • EN
  • DE

DSPIC33EP32MC202-I/MM

Part No DSPIC33EP32MC202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33EP32MC202
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803243-DSPIC33EP32MC202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202-I/MM CAD Model

Description

dSPIC33EP32MC202-I/MM Digital Signal Controller

The dSPIC33EP32MC202-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, engineered to deliver the efficiency of a microcontroller (MCU) and the processing power of a Digital Signal Processor (DSP) within a single chip. This integration makes it an ideal solution for advanced applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The device operates at 70 MIPS (Million Instructions Per Second) with a 16-bit modified Harvard architecture, ensuring swift and efficient processing of instructions.
  • Memory: Equipped with 32 KB of flash memory and 8 KB of SRAM, the dSPIC33EP32MC202-I/MM provides ample space for application code and data storage.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be reprogrammed while the other partition runs the application.
  • Advanced Analog Features: The controller includes a variety of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement and monitoring of analog signals.
  • Robust Timers and Interfaces: It supports multiple communication interfaces, including UART, SPI, and I2C, alongside versatile timer modules to handle complex timing tasks.
  • Motor Control PWMs: Specialized PWMs with high-resolution capability are designed for advanced motor control applications.
  • Extended Temperature Range: The device operates reliably in extreme conditions with a temperature range of -40°C to +85°C.
  • Package: It is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The dSPIC33EP32MC202-I/MM is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Automotive Systems
  • Power Supply and Management
  • Robotics
  • Embedded Control

With its robust set of features and capabilities, the dSPIC33EP32MC202-I/MM from Microchip Technology stands out as a powerful and flexible solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6167 $50.6338
34+ $2.9675 $100.8950
53+ $2.8748 $152.3644
72+ $2.7821 $200.3112
93+ $2.6893 $250.1049
125+ $2.4111 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess