EN
  • EN
  • DE

DSPIC33EP32MC202T-E/SSVAO

Part No DSPIC33EP32MC202T-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161615-DSPIC33EP32MC202T-E/SSVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202T-E/SSVAO CAD Model

Description

Microchip Technology DSPIC33EP32MC202T-E/SSVAO

The DSPIC33EP32MC202T-E/SSVAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor. This hybrid device is a powerful solution for embedded control applications that require a combination of real-time performance, computational power, and functional integration.

Key Features

  • Core: The DSPIC33EP32MC202T-E/SSVAO features a 70 MIPS dsPIC33E core, capable of executing DSP algorithms efficiently, making it ideal for applications such as motor control, power conversion, and sensor processing.
  • Memory: With 32 KB of flash memory and 4 KB of RAM, this device offers ample space for code and data storage, facilitating complex applications and algorithms.
  • Digital I/O: It provides versatile I/O capabilities, including PWM outputs, input capture, and various serial communication interfaces like UART, SPI, and I2C, enabling easy interfacing with peripheral devices and other integrated circuits.
  • Analog Features: The DSC comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement and conversion for real-time processing.
  • Temperature Range: This device operates over an extended temperature range, ensuring reliable performance in demanding environmental conditions.
  • Packaging: The DSPIC33EP32MC202T-E/SSVAO is housed in a space-saving 28-pin SSOP package, making it suitable for compact designs.

Applications

The versatility of the DSPIC33EP32MC202T-E/SSVAO makes it an excellent choice for a wide range of applications, including:

  • Advanced motor control systems for automotive and industrial automation
  • Power supply and power management systems
  • Audio and speech processing
  • Instrumentation and measurement systems
  • Medical devices requiring real-time signal processing

With its robust architecture, integrated peripherals, and DSP capabilities, the DSPIC33EP32MC202T-E/SSVAO from Microchip Technology stands out as a compelling solution for designers seeking to enhance their embedded systems with high-speed control and processing power.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess