EN
  • EN
  • DE

DSPIC33EP512GM710-E/PT

Part No DSPIC33EP512GM710-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33EP512GM710
Standard Package 119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264498-DSPIC33EP512GM710-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM710-E/PT CAD Model

Description

Microchip Technology DSPIC33EP512GM710-E/PT Product Overview

The DSPIC33EP512GM710-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced motor control, digital power conversion, and other applications requiring sophisticated algorithm implementation and high-speed data processing. This robust DSC integrates a rich set of features to support a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: The product features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, enabling efficient handling of complex computations and algorithms.
  • Memory: It comes equipped with 512 KB of flash memory and 48 KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: The DSC offers an array of digital input/output pins, including remappable pins, providing flexibility in peripheral pin assignments.
  • Advanced Analog Features: It includes a 12-bit, 16-channel Analog-to-Digital Converter (ADC) capable of conversion speeds up to 3.7 Msps, and dual comparators, enhancing its utility in control applications.
  • Communication Interfaces: Multiple communication interfaces such as UART, SPI, I2C, and CAN modules facilitate easy integration with external devices and systems.
  • Motor Control PWMs: High-resolution PWMs support advanced motor control techniques, making this DSC ideal for driving brushless DC, stepper, or AC motors.
  • Robust Timers and Peripherals: The device includes a variety of timers, input capture, and output compare units for precision timing and waveform generation.
  • Operating Conditions: It operates over a wide voltage range and temperature, ensuring reliable performance in harsh environments.
  • Packaging: The DSPIC33EP512GM710-E/PT comes in a 144-pin TQFP package, which is suitable for space-constrained applications.

Applications:

This DSC is ideal for a multitude of applications such as:

  • Advanced motor control systems
  • Digital power supplies and conversion
  • Industrial automation and process control
  • Automotive control systems
  • Audio applications and noise cancellation
  • Embedded communications and IoT devices

With its combination of performance, memory, and peripheral integration, the DSPIC33EP512GM710-E/PT from Microchip Technology is a versatile choice for engineers seeking a powerful DSC to push the boundaries of their embedded system designs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess