EN
  • EN
  • DE

DSPIC33EP512GP502-I/SO

Part No DSPIC33EP512GP502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP512GP502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368536-DSPIC33EP512GP502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP502-I/SO CAD Model

Description

dSPIC33EP512GP502-I/SO - High-Performance Digital Signal Controller

The dSPIC33EP512GP502-I/SO is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This hybrid device is housed in a compact 28-pin SOIC package, making it suitable for space-constrained applications that require significant processing capabilities.

Featuring a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features, the dSPIC33EP512GP502-I/SO is capable of executing digital filtering algorithms, precision motor control, and complex mathematics with ease. It is an ideal choice for applications in the automotive, industrial, medical, and consumer markets where reliability and performance are paramount.

Key Features:

  • High-Performance DSC Core: The device operates at a maximum frequency of 70 MHz, with a 140 MHz high-speed PWM module for advanced motor control applications.
  • Large Memory Capacity: It comes with 512 KB of flash memory and 48 KB of RAM, providing ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: The dSPIC33EP512GP502-I/SO includes a variety of peripherals such as UART, SPI, I2C modules for communication, as well as ADCs, DACs, and PWMs for control applications.
  • Flexible Power Options: This DSC supports a wide operating voltage range of 3.0V to 3.6V, making it versatile for different power environments.
  • Enhanced Connectivity: With its advanced analog features and multiple serial interfaces, it enables seamless integration with sensors, actuators, and other microcontrollers.
  • Extended Temperature Range: The industrial temperature range from -40°C to +85°C guarantees performance in harsh environments.

The dSPIC33EP512GP502-I/SO is supported by Microchip's MPLAB® development ecosystem, which provides a comprehensive suite of tools for code development, simulation, and debugging. With its combination of performance, memory, and peripherals, the dSPIC33EP512GP502-I/SO is a versatile solution that addresses the needs of complex and demanding applications.

Whether you're developing advanced motor control systems, energy-efficient power supplies, or innovative IoT devices, the dSPIC33EP512GP502-I/SO offers the performance, flexibility, and reliability to make your project a success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5202 $52.6010
12+ $8.6320 $103.5840
18+ $8.3623 $150.5214
25+ $8.0925 $202.3125
32+ $7.8228 $250.3296
43+ $7.0135 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess