EN
  • EN
  • DE

DSPIC33EP512GP806T-I/PT

Part No DSPIC33EP512GP806T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP512GP806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1316360-DSPIC33EP512GP806T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP806T-I/PT CAD Model

Description

Microchip Technology DSPIC33EP512GP806T-I/PT Product Overview

The DSPIC33EP512GP806T-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP). This synergy makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features

  • Core: The DSC features a 16-bit dsPIC33E core with a maximum speed of 70 MIPS, providing the computational power needed for demanding applications.
  • Memory: It comes with an ample 512 KB of flash memory and 48 KB of RAM, ensuring sufficient space for application code and data processing.
  • Digital Signal Processing: The device includes DSP engine capabilities like a modified Harvard architecture, 16 x 16 MAC, and 40-bit accumulators, enabling efficient handling of DSP algorithms.
  • I/O and Peripherals: A rich set of peripherals supports a variety of functions, including UART, SPI, I2C, CAN, and USB interfaces, as well as analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • Enhanced Features: The DSC features advanced control features such as motor control PWMs, quadrature encoder interface, and a programmable cyclic redundancy check (CRC) generator for data integrity.
  • Robust Design: The device is designed for industrial temperatures ranging from -40°C to +125°C, making it reliable in harsh environments.
  • Packaging: The DSPIC33EP512GP806T-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the DSPIC33EP512GP806T-I/PT makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management
  • Embedded audio applications
  • Industrial control systems
  • Automotive and transportation
  • Medical devices

With its combination of performance, memory, and peripherals, the DSPIC33EP512GP806T-I/PT is a powerful solution for developers seeking to create sophisticated embedded systems with stringent performance requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0097 $54.0291
7+ $14.7772 $103.4404
11+ $14.3154 $157.4694
15+ $13.8536 $207.8040
19+ $13.3918 $254.4442
25+ $12.0065 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,581 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess