EN
  • EN
  • DE

DSPIC33EP64MC202-I/MM

Part No DSPIC33EP64MC202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168959-DSPIC33EP64MC202-I/MM
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33EP
Package Tube
Core Size 16-Bit
Speed 70 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202-I/MM CAD Model

Description

Microchip Technology's DSPIC33EP64MC202-I/MM

The DSPIC33EP64MC202-I/MM is a cutting-edge digital signal controller (DSC) from Microchip Technology, renowned for its high-performance and versatile features designed to cater to a wide array of applications. This particular model is part of the dsPIC33E series, which is known for its efficient handling of complex algorithms and signal processing tasks.

Key Features

  • High-Performance DSC Core: This DSC operates at a maximum frequency of 70 MHz, with a 16-bit architecture that ensures a perfect balance between high-speed processing and efficient power consumption.
  • Enhanced Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for robust applications and facilitating advanced computations without the need for external memory components.
  • Advanced Peripheral Integration: The DSPIC33EP64MC202-I/MM boasts a rich set of peripherals, including high-speed PWM modules, analog-to-digital converters (ADCs), and serial communication modules like UART, SPI, and I2C interfaces, making it highly suitable for motor control, power conversion, and communication-based applications.
  • Dual Partition Flash with Live Update: This feature allows the device to run an application while simultaneously updating the firmware, a critical requirement for systems that cannot afford downtime.
  • Robust Operation: With an industrial temperature range of -40°C to +85°C, this DSC is built to operate reliably in harsh environments, making it ideal for industrial and automotive applications.

Package and Compatibility

The DSPIC33EP64MC202-I/MM comes in a compact 28-pin QFN package, ensuring a small footprint for space-constrained designs. Its pin compatibility with other devices in the dsPIC33E and PIC24E product families allows for easy scalability and flexibility in design upgrades.

Applications

Thanks to its powerful DSP capabilities and versatile peripherals, the DSPIC33EP64MC202-I/MM is an excellent choice for a variety of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Audio applications and noise cancellation
  • Automotive and aeronautical control systems

With its robust feature set and Microchip's commitment to quality, the DSPIC33EP64MC202-I/MM is a reliable and efficient solution for developers looking to push the boundaries of what's possible with digital signal control technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess