EN
  • EN
  • DE

DSPIC33EV128GM002-E/SO

Part No DSPIC33EV128GM002-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EV128GM002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1056356-DSPIC33EV128GM002-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM002-E/SO CAD Model

Description

Product Overview: DSPIC33EV128GM002-E/SO

The DSPIC33EV128GM002-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This DSC is part of the dsPIC33E family, which is specifically optimized for motor control, power conversion, and sensing applications that require efficient digital signal processing.

Key Features

  • Core Processor: The DSPIC33EV128GM002-E/SO is built around a dsPIC33E core, which operates at a maximum frequency of 70 MHz. This core is designed to execute digital signal processing instructions efficiently, making it ideal for applications requiring high-speed mathematical operations.
  • Memory: It boasts 128 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and program storage.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-resolution PWM, ADCs, and multiple communication interfaces (I2C, SPI, UART), enabling versatile control and data transfer options.
  • Operating Voltage: The DSC operates within a voltage range of 4.5V to 5.5V, making it suitable for a wide range of power supply conditions.
  • Temperature Range: This robust microcontroller can operate in extreme temperature conditions, ranging from -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The DSPIC33EV128GM002-E/SO comes in a 28-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT) on printed circuit boards.

Applications

This DSC is highly suitable for a variety of applications where digital signal processing is critical. It is commonly used in motor control systems, power supply and conversion, automotive applications, audio and speech processing, sensor interfacing, and industrial automation. Its powerful processing capabilities, combined with its rich set of peripherals, make it an excellent choice for designers looking to develop advanced and reliable electronic systems.

Conclusion

In summary, the DSPIC33EV128GM002-E/SO from Microchip Technology is a versatile and powerful digital signal controller that offers a perfect blend of performance, memory, and peripherals tailored for demanding applications. Its robust design ensures it can perform reliably in a variety of conditions, making it a top choice for engineers and developers in the field of embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess