EN
  • EN
  • DE

DSPIC33EV128GM002-I/SS

Part No DSPIC33EV128GM002-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SSOP / MCU 16-bit dsPIC 128KB Flash 5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773514-DSPIC33EV128GM002-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EV128GM002
Introduction Date April 13, 2015
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM002-I/SS CAD Model

Description

Product Overview: DSPIC33EV128GM002-I/SS

The DSPIC33EV128GM002-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP in a single chip. This versatile component is ideal for applications requiring complex algorithms and control systems, such as automotive, industrial control, motor control, power conversion, and sensor processing.

Key Features

  • CPU: The core of DSPIC33EV128GM002-I/SS operates at 70 MIPS (Million Instructions Per Second), providing the computational power needed for demanding applications.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, ensuring adequate space for code and data storage.
  • Timers and Communication Interfaces: This DSC includes a variety of peripherals such as timers, input capture, output compare, UART, SPI, and I2C modules, facilitating easy integration into a wide range of systems.
  • Robust I/O: With up to 44 pins, including high-speed PWM outputs and analog inputs, the DSPIC33EV128GM002-I/SS is capable of handling multiple input/output operations concurrently.
  • Advanced Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 1.1 Msps, allowing for precise sensor signal acquisition and conversion.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: Housed in a 28-pin SSOP (Shrink Small Outline Package), the DSPIC33EV128GM002-I/SS is designed for space-constrained applications.

Applications

The DSPIC33EV128GM002-I/SS is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Automotive applications
  • Power supply and power management systems
  • Industrial control systems
  • Consumer electronics
  • Embedded audio and voice processing

With its robust feature set and high level of integration, the DSPIC33EV128GM002-I/SS from Microchip Technology offers a compact and efficient solution for developers looking to combine the power of DSP with the simplicity of an MCU in their designs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess