EN
  • EN
  • DE

DSPIC33EV256GM104T-I/P8

Part No DSPIC33EV256GM104T-I/P8
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 24x10/12b; D/A 1x7b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33EV256GM104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356245-DSPIC33EV256GM104T-I/P8
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM104T-I/P8 CAD Model

Description

Microchip Technology's DSPIC33EV256GM104T-I/P8: A High-Performance Digital Signal Controller

The DSPIC33EV256GM104T-I/P8 is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for a wide range of applications. This DSC is part of the dsPIC33E series and is optimized for applications that require a robust operating system, including automotive, industrial control systems, and Internet of Things (IoT) devices.

Core Features

  • High-Performance DSC Core: This DSC features a 70 MIPS dsPIC33EV CPU with an enhanced instruction set for optimal computational performance.
  • Memory Configuration: It comes equipped with 256KB of Flash memory and 16KB of RAM, providing ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: The DSPIC33EV256GM104T-I/P8 includes advanced peripherals such as high-speed ADCs, DACs, PWMs, and serial communication modules (UART, SPI, I2C).
  • Functional Safety: This device is designed to meet stringent functional safety standards, making it suitable for safety-critical applications.

Connectivity and Integration

  • Flexible Communication: With multiple serial communication interfaces, this DSC facilitates seamless integration with other microcontrollers and peripheral devices.
  • Digital Signal Processing: Enhanced DSP capability allows for efficient signal processing tasks, which is critical for audio processing, motor control, and sensor fusion applications.

Power Management

  • Low Power Consumption: The DSPIC33EV256GM104T-I/P8 is designed for energy efficiency, which is crucial for battery-operated and power-sensitive devices.
  • Power-Saving Modes: Multiple power-saving modes enable the device to reduce power consumption during idle periods.

Package and Temperature Range

  • Package: The device is offered in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under harsh conditions.

The DSPIC33EV256GM104T-I/P8 from Microchip Technology is an ideal choice for developers looking to leverage a powerful DSC that offers a balance of performance, connectivity, and power efficiency. Whether it's for automotive powertrain systems, advanced motor control, or IoT devices, this DSC provides a scalable and versatile platform for your next design project.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0631 $63.5679
20+ $5.7953 $115.9060
31+ $5.6142 $174.0402
43+ $5.4331 $233.6233
55+ $5.2520 $288.8600
74+ $4.7087 $348.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess