EN
  • EN
  • DE

DSPIC33EV256GM106-I/PT

Part No DSPIC33EV256GM106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 36x10/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1035376-DSPIC33EV256GM106-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM106-I/PT CAD Model

Description

dSPIC33EV256GM106-I/PT: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EV256GM106-I/PT is a robust digital signal controller (DSC) designed by Microchip Technology to cater to the demanding needs of modern control applications. This powerful microcontroller combines the processing capabilities of a digital signal processor (DSP) with the features and peripheral set of a microcontroller (MCU), making it an ideal choice for a variety of applications including automotive, industrial control systems, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features:

  • High-Performance CPU: The core of the dSPIC33EV256GM106-I/PT operates at up to 70 MIPS (Million Instructions Per Second), enabling fast and efficient signal processing and control tasks.
  • Ample Memory: With 256 KB of flash memory and 16 KB of SRAM, this DSC provides sufficient space for complex algorithms and applications.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed PWMs, ADCs with up to 10 MSPS, comparators, and op-amps, which are crucial for real-time control applications.
  • Robust Communication Interfaces: It offers a range of communication interfaces including UART, SPI, I2C, and CAN, allowing for versatile connectivity options.
  • Motor Control PWMs: Specialized PWMs with high-resolution and dead-time control are integrated for advanced motor control applications.
  • Flexible Power Supply: The dSPIC33EV256GM106-I/PT operates within a wide voltage range of 4.5V to 5.5V, making it suitable for various power environments.
  • Extended Temperature Range: This DSC is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
  • Packaging: It comes in a 64-pin TQFP package, which is ideal for space-constrained applications.

Applications:

The dSPIC33EV256GM106-I/PT is engineered to address the needs of a broad spectrum of applications. Its high-speed performance and rich set of peripherals make it a go-to choice for advanced control systems, automotive applications such as sensor fusion and motor control, industrial automation, smart sensors, power supply and management systems, and other embedded systems requiring high computational capabilities and precision.

Conclusion:

Microchip Technology's dSPIC33EV256GM106-I/PT is a versatile and powerful digital signal controller that strikes a balance between the performance of a DSP and the functionality of an MCU. With its extensive feature set, robust design, and adaptability to a wide range of applications, this DSC stands out as a superior choice for developers looking to push the boundaries of control and signal processing in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0267 $56.2136
18+ $5.7655 $103.7790
27+ $5.5853 $150.8031
38+ $5.4051 $205.3938
48+ $5.2250 $250.8000
65+ $4.6845 $304.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess