EN
  • EN
  • DE

DSPIC33FJ06GS001-I/P

Part No DSPIC33FJ06GS001-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 18DIP / MCU 16-bit dsPIC RISC 6KB Flash 3.3V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 773520-DSPIC33FJ06GS001-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS001
Introduction Date August 21, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS001-I/P CAD Model

Description

dSPIC33FJ06GS001-I/P Digital Signal Controller

The dSPIC33FJ06GS001-I/P from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP to deliver a versatile and powerful solution for embedded control applications. This product is particularly suited for applications that require complex algorithms and control systems, such as motor control, power supplies, and audio processing, among others.

Key Features:

  • Core Processing Unit: The device features a 40 MIPS (Million Instructions Per Second) dsPIC core with DSP engine which is capable of executing digital filter algorithms, FFT (Fast Fourier Transform), and other complex math functions rapidly and efficiently.
  • Program Memory: It comes with 6 KB of on-chip flash memory, which provides ample space for storing application code and data.
  • Data RAM: With 1 KB of RAM, it offers sufficient temporary data storage for real-time processing tasks.
  • I/O Ports: The controller includes versatile I/O options with up to 21 I/O pins that are mappable to various peripheral functions, allowing for flexible hardware interfacing.
  • Analog Features: Integrated into the chip are an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), enabling the device to interface with analog signals directly.
  • Communication Interfaces: It supports a range of communication protocols including UART, SPI, and I2C, facilitating easy data exchange with other devices and systems.
  • Operating Voltage: The dSPIC33FJ06GS001-I/P operates within a voltage range of 3.0V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The device is available in a 28-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various PCB designs.

Applications:

With its robust feature set, the dSPIC33FJ06GS001-I/P is ideal for a multitude of applications that demand efficient, high-speed processing and precise control. This includes but is not limited to:

  • Switched Mode Power Supplies (SMPS)
  • Motor Control (BLDC, PMSM, Stepper, ACIM)
  • Intelligent Sensor Processing
  • Audio Processing and Effects
  • Automotive and Aerospace Control Systems

Microchip's dSPIC33FJ06GS001-I/P is a robust and versatile choice for designers who require a single-chip solution that provides both advanced control capabilities and the flexibility to handle a wide range of applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9457 $51.2941
31+ $3.2375 $100.3625
48+ $3.1363 $150.5424
66+ $3.0352 $200.3232
86+ $2.9340 $252.3240
115+ $2.6305 $302.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess