EN
  • EN
  • DE

DSPIC33FJ06GS001-I/SO

Part No DSPIC33FJ06GS001-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 18-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name DSPIC33FJ06GS001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869773-DSPIC33FJ06GS001-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS001-I/SO CAD Model

Description

Microchip Technology dsPIC33FJ06GS001-I/SO Digital Signal Controller (DSC)

The dsPIC33FJ06GS001-I/SO is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds—the simplicity of a microcontroller (MCU) and the power of a digital signal processor (DSP). This makes it an ideal choice for applications requiring sophisticated algorithms and control systems, such as power supplies, motor control, lighting, and converters.

Encased in a small 18-pin SOIC package, the dsPIC33FJ06GS001-I/SO is packed with features that enable efficient and robust designs. It operates at a maximum frequency of 40 MHz, providing a high-speed computational performance with its DSP engine. This engine is capable of executing digital filter algorithms, advanced control theory operations, and complex math functions with ease.

One of the standout features of this DSC is its specialized peripherals for digital power applications. It includes a high-speed Pulse-Width Modulation (PWM) module that can be used for precise control of power converters. The PWM module is complemented by high-speed Analog-to-Digital Converters (ADCs) that allow for quick and accurate measurements, essential for closed-loop control systems.

The dsPIC33FJ06GS001-I/SO also offers 6 KB of flash memory and 1 KB of SRAM, ensuring ample space for application code and data storage. Its robust I/O capabilities, including UART, SPI, and I2C modules, provide versatile communication options with other devices in a system.

With an extended industrial temperature range, this DSC maintains reliable performance under varying environmental conditions. Its low-power consumption modes, such as Idle and Sleep, help in reducing power usage when full processing power is not required, making it suitable for energy-sensitive applications.

Microchip's commitment to long-term availability and support, along with comprehensive development tools and software libraries, make the dsPIC33FJ06GS001-I/SO a solid choice for designers looking to create sophisticated and reliable electronic products. Whether you're developing power supply systems, implementing advanced motor control, or creating innovative IoT devices, this DSC provides the necessary computational power, memory, and peripherals to bring your designs to life.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess