EN
  • EN
  • DE

DSPIC33FJ09GS302-I/MM

Part No DSPIC33FJ09GS302-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dSPIC33 dsPIC RISC 9KB Flash 3.3V 28-Pin QFN-S EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Core Architecture dsPIC
Data Bus Width 16 b
Density 72 kb
Frequency 40 MHz
Interface I2C, IrDA, LIN, SPI, UART, USART
Lead Free Yes
Max Frequency 40 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 9 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of I/Os 21
Number of Pins 28
Number of Programmable I/O 21
Number of Timers/Counters 2
Operating Supply Voltage 3.3 V
Peripherals I2C, PWM
Radiation Hardening No
RAM Size 1 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1056361-DSPIC33FJ09GS302-I/MM
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302-I/MM CAD Model

Description

dSPIC33FJ09GS302-I/MM Digital Signal Controller

The dSPIC33FJ09GS302-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). This makes it an ideal choice for applications requiring advanced algorithms and control, such as in power supplies, motor control, lighting, and converters.

Key Features

  • Core Performance: The device operates at a maximum frequency of 40 MHz, with a modified Harvard architecture that enhances the execution of DSP instructions, providing the computational power necessary for complex algorithms.
  • Program Memory: It comes with 9 KB of on-chip flash memory, which is ample for storing firmware that controls various applications.
  • Data RAM: With 1 KB of data RAM, the controller can handle multiple tasks and data-intensive operations efficiently.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like I²C, SPI, and UART, providing versatile connectivity and control options.
  • Power Management: The dSPIC33FJ09GS302-I/MM is designed for low-power operation, featuring power-saving modes such as Sleep and Idle, which are essential for battery-powered or energy-sensitive applications.
  • Robust Design: It is available in a 28-pin QFN package, ensuring a compact footprint for space-constrained applications while also providing robustness with an industrial temperature range of -40°C to +125°C.

Applications

With its DSP capabilities, the dSPIC33FJ09GS302-I/MM is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Brushless DC (BLDC) Motor Control
  • LED Lighting Systems
  • Power Inverters
  • Battery Management Systems

Microchip's dSPIC33FJ09GS302-I/MM is engineered to address the needs of developers seeking a single-chip solution that offers both control and digital signal processing capabilities. Its combination of performance, memory, peripherals, and power efficiency makes it a versatile choice for a wide range of power management and control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess