EN
  • EN
  • DE

DSPIC33FJ128GP310A-I/PT

Part No DSPIC33FJ128GP310A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1035392-DSPIC33FJ128GP310A-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP310A-I/PT CAD Model

Description

Product Overview

The DSPIC33FJ128GP310A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. Designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities, this DSC integrates advanced features suitable for a wide range of applications such as motor control, power conversion, industrial automation, and automotive systems.

Key Features

  • Core: The DSPIC33FJ128GP310A-I/PT is built around a 16-bit dsPIC core, which can run at clock speeds of up to 40 MIPS, providing the computational power needed for complex algorithms.
  • Program Memory: It comes with 128 KB of flash memory, allowing ample space for application code.
  • RAM: With 16 KB of RAM, this DSC offers enough memory for real-time data processing and buffering.
  • I/O Pins: The device features 21 versatile input/output pins that support various peripheral functions and interfacing needs.
  • Peripherals: It includes rich peripherals such as UART, SPI, I2C modules for serial communication, and PWM outputs for precise control in power applications.
  • Analog Features: On the analog side, it boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the device to interface with analog sensors and transducers.
  • Temperature Range: The DSC operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, the DSPIC33FJ128GP310A-I/PT is compact and suitable for space-constrained applications.

Applications

This DSC is ideal for applications that require high-speed DSP operations along with traditional microcontroller functionalities. Some typical applications include:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Embedded Audio Applications
  • Industrial Automation Systems
  • Automotive Control Systems
  • Instrumentation and Measurement Devices

With its robust architecture, extensive memory, and rich set of peripherals, the DSPIC33FJ128GP310A-I/PT from Microchip Technology is a versatile and powerful solution for engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6513 $85.6513
2+ $70.2783 $140.5566
3+ $68.0815 $204.2445
4+ $65.8858 $263.5432
5+ $63.6902 $318.4510
7+ $57.1009 $399.7063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess