dsPIC33FJ128GP706A-I/PT Microcontroller
The dsPIC33FJ128GP706A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensing.
Key Features:
- Core: 16-bit dsPIC33F with a maximum CPU speed of 40 MIPS (Million Instructions Per Second).
- Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
- Digital Signal Processing: Features DSP engine capabilities that support math-intensive operations and digital filtering.
- I/O Pins: Offers 53 input/output pins, enabling versatile connections to peripherals and external devices.
- Timers: Includes multiple 16-bit and 32-bit timers, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation).
- Communication Interfaces: Comes with a variety of communication peripherals such as UART, SPI, I2C, and CAN for robust data exchange.
- Analog Features: Contains a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, ensuring accurate analog signal acquisition.
- Operating Voltage: Functions within a 3.0V to 3.6V range, suitable for low-power applications.
- Temperature Range: Operates reliably across industrial temperature ranges (-40°C to +85°C).
- Package: Available in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint for space-constrained applications.
Applications:
The dsPIC33FJ128GP706A-I/PT is versatile enough to be used in a wide array of applications. It is particularly well-suited for:
- Advanced motor control systems
- Power supply and power management systems
- Embedded control and monitoring systems
- Automotive and aeronautics instrumentation
- Industrial automation and robotics
With its powerful architecture, extensive feature set, and robust design, the dsPIC33FJ128GP706A-I/PT from Microchip Technology stands out as a top choice for engineers and developers seeking to create sophisticated embedded systems with stringent performance requirements.