EN
  • EN
  • DE

DSPIC33FJ128MC804-I/PT

Part No DSPIC33FJ128MC804-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
The number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b; D/A 6x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number DSPIC33FJ128MC804
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 752978-DSPIC33FJ128MC804-I/PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC804-I/PT CAD Model

Description

dSPIC33FJ128MC804-I/PT Microcontroller

The dSPIC33FJ128MC804-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. This powerful microcontroller combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP, making it an ideal choice for applications requiring complex algorithms and precise control, such as motor control, power conversion, and sensor processing.

Key Features:

  • CPU: The core of the dSPIC33FJ128MC804-I/PT operates at up to 40 MIPS (Million Instructions Per Second) with a modified Harvard architecture that allows it to execute instructions efficiently.
  • Memory: It features 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The integrated DSP engine offers 16-bit and 32-bit multiplication, as well as other DSP functions, which are crucial for high-speed numeric calculations.
  • Peripherals: A rich set of peripherals includes UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for interfacing with a wide range of devices.
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control and fault protection mechanisms are specifically designed for advanced motor control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers support complex timing operations, which are essential for real-time applications.
  • Power Management: Flexible power-saving modes help to reduce power consumption for battery-powered and energy-efficient applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The device is available in a 44-pin TQFP (Thin Quad Flat Pack) package that is suitable for surface-mount technology (SMT).

The dSPIC33FJ128MC804-I/PT is equipped with an array of advanced features that make it a versatile choice for designers looking to integrate a single chip that can handle both control and digital signal processing tasks. Its extensive interrupt system and programmable priority levels allow for efficient handling of real-time events, ensuring timely responses in critical systems.

With its robust architecture and comprehensive feature set, the dSPIC33FJ128MC804-I/PT from Microchip Technology provides a scalable and cost-effective solution for a wide range of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0057 $60.0228
9+ $12.3124 $110.8116
13+ $11.9276 $155.0588
18+ $11.5428 $207.7704
23+ $11.1581 $256.6363
30+ $10.0038 $300.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 671 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess