EN
  • EN
  • DE

DSPIC33FJ12MC202-I/ML

Part No DSPIC33FJ12MC202-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC RISC 12KB Flash 3.3V 28-Pin QFN EP Tube / IC MCU 16BIT 12KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1035413-DSPIC33FJ12MC202-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DSPIC33FJ12MC202
Introduction Date January 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC202-I/ML CAD Model

Description

dSPIC33FJ12MC202-I/ML Digital Signal Controller

The dSPIC33FJ12MC202-I/ML from Microchip Technology is a high-performance 16-bit digital signal controller (DSC) that combines the advantages of microcontrollers with the processing power of digital signal processing. This compact and versatile DSC is part of Microchip's dsPIC33F family and is ideal for applications that require efficient, high-speed mathematical operations and precise control such as motor control, power supplies, and converters.

Key Features

  • Core Performance: The dsPIC33FJ12MC202-I/ML boasts a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, allowing for rapid execution of complex algorithms and control functions.
  • Program Memory: With 12 KB of on-chip flash memory, this DSC provides ample space for application code. It also features 1 KB of RAM for data storage.
  • Dual Motor Control PWMs: Its motor control PWMs support a variety of control schemes, making it suitable for driving different types of motors, including BLDC, PMSM, and ACIM.
  • Analog Features: It includes a 10-bit A/D converter with up to 4 input channels, providing accurate analog-to-digital conversions for sensor readings and feedback control.
  • Communication Interfaces: The device is equipped with a variety of communication interfaces such as I²C, SPI, and UART, enabling easy integration with peripheral devices and systems.
  • Robust Design: The dsPIC33FJ12MC202-I/ML is designed to operate within the industrial temperature range of -40°C to +85°C and comes in a 28-pin QFN package, ensuring reliability and durability in harsh environments.
  • Power Management: Its flexible power management options help in reducing power consumption for energy-efficient operation.

Applications

This DSC is perfectly suited for a broad range of applications, especially where precise and efficient control is needed. Common applications include:

  • Advanced motor control systems
  • Power conversion and management
  • Embedded audio and speech processing
  • Industrial automation and control
  • Automotive systems
  • Medical devices

Overall, the dSPIC33FJ12MC202-I/ML from Microchip Technology offers a compelling blend of processing power, memory capacity, and specialized peripherals, making it a smart choice for designers looking to develop advanced control applications with a single chip solution.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7409 $53.7045
12+ $8.8130 $105.7560
18+ $8.5376 $153.6768
25+ $8.2622 $206.5550
32+ $7.9868 $255.5776
42+ $7.1606 $300.7452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess