EN
  • EN
  • DE

DSPIC33FJ16GS502-E/MM

Part No DSPIC33FJ16GS502-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b, D/A 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 037323-DSPIC33FJ16GS502-E/MM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-E/MM CAD Model

Description

Microchip Technology DSPIC33FJ16GS502-E/MM Product Overview

The DSPIC33FJ16GS502-E/MM from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP to deliver a versatile and powerful solution for embedded control applications. This particular component is part of the dsPIC33F series, known for its rich feature set and efficient operation.

Key Features

  • Core: The DSPIC33FJ16GS502-E/MM is built around a 16-bit dsPIC33F core that can run at up to 40 MIPS (Million Instructions Per Second), providing the computational power necessary for complex algorithms and high-speed control processes.
  • Memory: It comes equipped with 16 KB of flash memory and 2 KB of RAM, ensuring ample space for application code and data storage. This memory size is well-suited for a wide range of control applications, including those requiring moderate program storage.
  • Digital Signal Processing: The device features a set of DSP engine capabilities, including a multiply-accumulate unit, which enables efficient execution of math-intensive operations, making it ideal for audio processing, motor control, and other DSP applications.
  • Peripherals: A variety of peripherals are integrated, such as UART, SPI, and I2C modules for serial communication, and PWM outputs for precise control of motors and other actuators. Additionally, it includes analog-to-digital converters (ADCs) for interfacing with analog sensors and capturing real-time data.
  • Power Management: The DSC offers several power management options to minimize power consumption, including sleep and idle modes, which are crucial for battery-powered or energy-sensitive applications.
  • Packaging: This device is available in a 28-pin QFN package, which is suitable for space-constrained applications while providing enough I/O pins for interfacing with other components in a system.

Applications

The DSPIC33FJ16GS502-E/MM is designed for applications that require a combination of control and DSP capabilities such as industrial control systems, automotive applications, power supplies, and embedded audio processing. Its robust set of features and high-speed performance make it a go-to choice for engineers looking to develop advanced control systems with a single, integrated device.

With its blend of control features, DSP performance, and integrated peripherals, the DSPIC33FJ16GS502-E/MM from Microchip Technology offers a flexible and powerful solution for a wide range of embedded design challenges.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9531 $63.8124
8+ $13.0897 $104.7176
12+ $12.6807 $152.1684
17+ $12.2716 $208.6172
22+ $11.8626 $260.9772
29+ $10.6354 $308.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,392 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess