EN
  • EN
  • DE

MC9S08QE16CWL

Part No MC9S08QE16CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08QE32/16 Taking the lead in low power | IC MCU 8BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC9S08QE16
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220497-MC9S08QE16CWL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE16CWL CAD Model

Description

Overview of NXP MC9S08QE16CWL Microcontroller

The NXP MC9S08QE16CWL is a versatile and powerful microcontroller designed for a wide range of applications. This 8-bit microcontroller is part of NXP's HCS08 family and is built on a high-performance S08 core, offering a perfect blend of processing power, energy efficiency, and peripheral integration.

Key Features

  • Core: At its heart, the MC9S08QE16CWL features an S08 core that operates at up to 50 MHz, providing robust computational capabilities for complex tasks.
  • Memory: The device comes equipped with 16KB of on-chip flash memory and 1KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Peripherals: A rich set of peripherals includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple timers, and Serial Communication Interfaces (SCI) that support a variety of serial protocols.
  • Energy Efficiency: The microcontroller boasts an ultra-low-power design, with multiple power-saving modes such as stop and wait, which makes it ideal for battery-powered and portable applications.
  • Package: Encased in a 28-pin SOIC package, the MC9S08QE16CWL offers a compact solution that is both durable and suitable for space-constrained applications.
  • I/O Pins: With up to 22 general-purpose input/output (GPIO) pins, this microcontroller provides flexible interfacing options with external devices.
  • Development Support: NXP provides comprehensive development support, including software libraries, development boards, and a robust Integrated Development Environment (IDE) to streamline the design process.

Applications

The MC9S08QE16CWL microcontroller is an ideal choice for a range of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its rich feature set and low-power operation make it well-suited for both complex and simple tasks where reliability and efficiency are critical.

Conclusion

With its high level of integration, the NXP MC9S08QE16CWL microcontroller stands out as a reliable and cost-effective solution for designers seeking a capable MCU for their next project. Its balance of power, memory, peripherals, and energy efficiency ensures that it can meet the demands of a variety of embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6804 $58.8864
39+ $3.0198 $117.7722
60+ $2.9254 $175.5240
82+ $2.8311 $232.1502
106+ $2.7367 $290.0902
142+ $2.4536 $348.4112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess