EN
  • EN
  • DE

DSPIC33FJ32MC202-E/SO

Part No DSPIC33FJ32MC202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 203477-DSPIC33FJ32MC202-E/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC202-E/SO CAD Model

Description

Microchip Technology's DSPIC33FJ32MC202-E/SO

The DSPIC33FJ32MC202-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This product, designed and manufactured by Microchip Technology, is a versatile component suitable for a wide range of applications, including advanced motor control, power conversion, and sensor processing.

This robust DSC comes in a compact 28-pin SOIC package, making it a space-saving solution for designs where board real estate is at a premium. The DSPIC33FJ32MC202-E/SO operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the computational power necessary for complex algorithms and signal processing tasks.

Among its key features, the DSPIC33FJ32MC202-E/SO boasts 32KB of flash memory and 4KB of RAM, providing ample space for application code and data storage. Its dual partition flash with live update capability allows for seamless firmware upgrades, ensuring that applications can be updated without interrupting their operation.

The device supports a range of peripherals that enhance its flexibility. It includes two operational amplifiers, an Analog-to-Digital Converter (ADC) with up to 13 channels and a 10-bit resolution, as well as multiple communication interfaces such as UART, SPI, and I2C modules for easy integration with other components in a system.

The DSPIC33FJ32MC202-E/SO is also equipped with advanced motor control PWMs and timers, which make it an ideal choice for driving brushless DC, stepper, and other types of motors. Its robust interrupt handling features and fast context switching capabilities ensure responsive and reliable performance in real-time applications.

For developers, Microchip Technology provides comprehensive support, including development tools, software libraries, and a strong community forum. The DSPIC33FJ32MC202-E/SO is compatible with the MPLAB® Integrated Development Environment (IDE) and the MPLAB C30 C Compiler, which provide a full-featured framework for application development and debugging.

In summary, the DSPIC33FJ32MC202-E/SO from Microchip Technology is a powerful DSC that combines the efficiency of an MCU with the processing strength of a DSP, making it a top choice for designers seeking a single-chip solution for sophisticated control applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1226 $60.6130
11+ $9.9467 $109.4137
16+ $9.6359 $154.1744
22+ $9.3251 $205.1522
28+ $9.0142 $252.3976
38+ $8.0817 $307.1046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess