EN
  • EN
  • DE

DSPIC33FJ32MC202T-E/MM

Part No DSPIC33FJ32MC202T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 254501-DSPIC33FJ32MC202T-E/MM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC202T-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ32MC202T-E/MM

The DSPIC33FJ32MC202T-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned Microchip Technology. This particular model is engineered to deliver the functionality of a microcontroller with the computational power of a digital signal processor, making it an ideal choice for a wide array of applications that require advanced control algorithms and high-speed computation.

Key Features

  • Core Performance: The DSPIC33FJ32MC202T-E/MM boasts a maximum CPU speed of 40 MIPS (million instructions per second), providing a powerful core for your computational tasks.
  • Program Memory: It comes equipped with 32 KB of flash memory, ensuring ample space for complex programs and algorithms.
  • RAM: With 8 KB of RAM, this DSC offers sufficient temporary data storage for multitasking and buffer implementations.
  • Dual Motor Control PWMs: The device features specialized peripherals for motor control applications, including high-resolution PWM outputs.
  • Robust Timers and Input Capture: It includes a variety of timers and input capture modules that are essential for precise timing operations and event capturing.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Communication Interfaces: The DSC supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy integration with other devices and systems.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The DSPIC33FJ32MC202T-E/MM comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

Applications

Due to its versatile feature set, the DSPIC33FJ32MC202T-E/MM is perfect for a range of applications, including advanced motor control, power supply management, embedded audio processing, and industrial automation systems. Its high-speed computational capabilities and rich set of peripherals enable designers to create sophisticated and energy-efficient products in a compact form factor.

Whether you're developing a complex control system or simply in need of a reliable DSC for your project, the DSPIC33FJ32MC202T-E/MM from Microchip Technology stands as a top-tier choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1991 $60.9955
12+ $10.0092 $120.1104
18+ $9.6962 $174.5316
25+ $9.3844 $234.6100
32+ $9.0714 $290.2848
43+ $8.1324 $349.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess