EN
  • EN
  • DE

DSPIC33FJ32MC304-I/ML

Part No DSPIC33FJ32MC304-I/ML
Manufacturer Microchip Technology
Catalog OEM Souring
Description Digital Signal Processors & Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466659-DSPIC33FJ32MC304-I/ML
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-QFN (8x8)
Package / Case 44-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC304-I/ML CAD Model

Description

The DSPIC33FJ32MC304-I/ML represents a key component in Microchip's digital signal processor and controller lineup, expertly blending the functions of a microcontroller (MCU) with the advanced computational capabilities of a digital signal processor (DSP). This component is tailor-made for applications that demand high-speed mathematical operations and control processes, including but not limited to robotics, automotive systems, and customizable industrial control solutions. It offers 32KB of flash memory and operates in a 44-QFN package, making it an ideal choice for designs requiring a compact size without compromising on processing power. The DSPIC33FJ32MC304-I/ML's blend of control and computational capabilities provides a highly versatile platform for developing sophisticated and power-efficient applications in the embedded systems domain.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess