Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Manufacturer Microchip Technology
Packaging Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Platform MPLAB®
Mounting Fixed
Contents Board(s), Cable(s), LCD, Power Supply, MPLAB® ICD 3 Programmer
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1320948-DV164036
Ultra Librarian 3D Model Ultra Librarian DV164036 CAD Model

Description

Microchip Technology DV164036 - MPLAB ICD 3 In-Circuit Debugger

The DV164036 is a highly engineered in-circuit debugger from Microchip Technology, designed to provide high-speed programming and debugging for Microchip Flash-based PIC® microcontrollers (MCUs) and dsPIC® digital signal controllers (DSCs). The MPLAB ICD 3 is an essential tool for developers who require a robust and efficient way to streamline their development process, from initial design to final testing and deployment.

Key Features:

  • Full Speed USB 2.0 Support: Offers a swift connection to the host computer, ensuring fast data transfer rates for programming and debugging.
  • Real-Time Debugging: Allows developers to run, halt, and single-step through code while observing variable values, registers, and memory for real-time analysis.
  • Advanced Breakpoint Management: Provides complex conditional breakpoints and multiple breakpoint types, enhancing the debugging process.
  • Wide Target Voltage Range: Supports target voltages from 2.0V to 5.5V, accommodating a broad spectrum of PIC MCUs and dsPIC DSCs.
  • Portable Design: Its compact size and durable construction make it ideal for both lab environments and field use.
  • Drag-and-Drop Programming: Simplifies the programming process with easy-to-use drag-and-drop functionality within the MPLAB Integrated Development Environment (IDE).
  • Backward Compatibility: Works seamlessly with MPLAB IDE and the newer MPLAB X IDE, ensuring a smooth transition for developers already familiar with Microchip's software tools.

Applications:

The MPLAB ICD 3 debugger is versatile and can be used in various applications, including automotive, consumer electronics, industrial automation, and telecommunications. It is particularly useful for rapid prototyping, product development, and educational purposes where debugging and programming efficiency is crucial.

Conclusion:

The DV164036 MPLAB ICD 3 from Microchip Technology stands out as an indispensable tool for developers working with Microchip's microcontrollers and digital signal controllers. Its enhanced speed, flexibility, and compatibility make it a top choice for professionals seeking a reliable and user-friendly in-circuit debugging solution.

You May Also Be Interested in

STMicroelectronics
SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC57MINT176EMU
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
STMicroelectronics
SPC564A EVAL BRD / SPC564A - e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC56XVTOP-A
Texas Instruments
DIGITAL VID TMS320DM648 EVAL BRD / TMS320DM648 Digital Video DaVinci™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDVP648
Texas Instruments
EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX5515EZDSP
Texas Instruments
TMS320DM642 EVAL BRD / TMS320DM642 C6000™, DaVinci™, VelociTI.2™ C64x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDMK642-0E
Texas Instruments
TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXPDK6727
Texas Instruments
DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK5509-0E
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention