EN
  • EN
  • DE
  • IT

EMC1442-A-AC3-TR

Part No EMC1442-A-AC3-TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 258682-EMC1442-A-AC3-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1442-A-AC3-TR CAD Model

Description

The EMC1442-A-AC3-TR is a high-precision, dual-channel temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring for electronic systems. This advanced sensor is part of Microchip's portfolio of thermal management solutions, catering to a wide range of applications, including personal computers, office electronics, and industrial systems.

Key Features

  • Dual Channel: The EMC1442-A-AC3-TR is equipped with two temperature sensor channels - one for remote sensing and one for local sensing. This enables the device to monitor the temperature of the device itself (local) and a discrete thermal diode (remote), such as a CPU or GPU.
  • High Accuracy: With accuracy up to ±1°C for external diode temperatures and ±2°C for the internal diode, the EMC1442-A-AC3-TR ensures precise temperature measurements that are critical for maintaining system stability and performance.
  • Programmable Resolution: The sensor supports programmable resolution settings for the external diode channel, providing flexibility in balancing the precision of temperature readings with the response time.
  • SMBus Interface: It features an SMBus 2.0-compatible interface, facilitating easy integration into existing system management buses for communication with the host controller.
  • Automatic Diode Fault Detection: The device includes built-in diode fault detection, which alerts the system to potential issues with the thermal diode, helping to prevent overheating and system damage.
  • Low Power Consumption: Designed for power-sensitive applications, the EMC1442-A-AC3-TR operates with low power consumption, contributing to the overall energy efficiency of the system.

Applications

The EMC1442-A-AC3-TR is versatile and can be used in various applications that require reliable temperature monitoring. Its primary use cases include:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Product Packaging

This specific model, EMC1442-A-AC3-TR, is available in a tape and reel package, which is ideal for automated assembly processes, ensuring efficient handling and mounting during the production of electronic devices.

Overall, the EMC1442-A-AC3-TR temperature sensor from Microchip Technology is a reliable and efficient solution for advanced thermal management in electronic systems, offering precision, flexibility, and ease of integration.

You May Also Be Interested in

GSI Technology
Need more? Email Us
GSI Technology
Need more? Email Us
GSI Technology
Need more? Email Us
Conexant Systems
Lowest to $1.4553
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Need more? Email Us
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Lowest to $3.8847
GSI Technology
72Mb SigmaQuad-II Burst of 2 SRAM
Lowest to $109.4334
GSI Technology
Need more? Email Us
Ikanos
Lowest to $22.4440

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8074 $54.2220
70+ $1.4830 $103.8100
105+ $1.4367 $150.8535
145+ $1.3903 $201.5935
190+ $1.3440 $255.3600
250+ $1.2049 $301.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess