EN
  • EN
  • DE

EMC1815T-AE/9R

Part No EMC1815T-AE/9R
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description 1.8V 5 CHANNEL TEMP SENSOR I2C 2 / Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Mfr Microchip Technology
Series -
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Local -
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Resolution -
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN
Supplier Device Package 10-VDFN (2.5x2)
Base Product Number EMC1815
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381707-EMC1815T-AE/9R
Ultra Librarian 3D Model Ultra Librarian EMC1815T-AE/9R CAD Model

Description

Microchip Technology EMC1815T-AE/9R Temperature Sensor

The EMC1815T-AE/9R from Microchip Technology is a high-precision, multi-channel temperature sensor designed to meet the demands of complex thermal management systems. This advanced sensor is ideal for applications that require monitoring of multiple temperature zones or points, such as in computing systems, industrial controls, and consumer electronics.

With its ability to monitor up to five temperature channels (one internal and four external), the EMC1815T-AE/9R provides comprehensive thermal data that can be used to optimize system performance and prevent overheating. The external channels are compatible with diode-connected transistors, typically NPN or PNP type, allowing for flexible deployment within a variety of system configurations.

The device features a high level of accuracy, with ±1°C accuracy for external diode temperatures and ±2°C for the internal diode. This ensures precise readings that are critical for maintaining system stability and efficiency. The EMC1815T-AE/9R operates over a wide temperature range, making it suitable for environments that experience significant temperature fluctuations.

Communication with the EMC1815T-AE/9R is facilitated through an I²C/SMBus compatible serial interface, which allows for easy integration into existing systems. Additionally, the sensor supports resistance error correction, beta compensation, and automatic diode-type detection, which simplifies setup and calibration processes.

The EMC1815T-AE/9R also includes a programmable temperature window and critical temperature alert system. These features enable the sensor to trigger alarms or system responses when temperatures exceed predefined thresholds, providing an essential layer of protection for sensitive components.

Offered in a compact 10-MSOP package, the EMC1815T-AE/9R is designed for space-constrained applications. Its low power consumption makes it an energy-efficient choice for portable and battery-operated devices.

Overall, the Microchip Technology EMC1815T-AE/9R is a robust and reliable solution for advanced temperature monitoring, offering the precision, flexibility, and features necessary to maintain optimal thermal conditions in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess