EN
  • EN
  • DE
  • IT

EMC2104-BP-TR

Part No EMC2104-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±2°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 104215-EMC2104-BP-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC2104-BP-TR CAD Model

Description

Product Overview: EMC2104-BP-TR from Microchip Technology

The EMC2104-BP-TR is a high-performance, SMBus compliant fan controller with a robust feature set, designed by Microchip Technology. This device is specifically engineered to meet the demanding cooling requirements of today's advanced electronics, providing precise fan speed control to maintain optimal system temperatures and ensure longevity and reliability of electronic components.

At the heart of the EMC2104-BP-TR is an automatic fan speed control algorithm that can adjust the fan speed in response to changing temperature conditions. This ensures efficient cooling by minimizing fan noise and power consumption when full speed is not necessary, while still providing maximum cooling when system temperatures rise.

The controller supports up to four temperature channels - one external and three internal. The external temperature is measured using a diode-connected transistor, such as a 2N3904, or a thermal diode found in CPUs and GPUs, which provides highly accurate temperature readings critical for precise cooling control. The internal sensors monitor the temperature within the IC itself and other system hotspots.

Flexibility is a key feature of the EMC2104-BP-TR, with programmable fan speed control curves and temperature response characteristics. The device allows for both automatic and manual fan speed control modes, enabling users to tailor the cooling profile to specific system requirements. Additionally, the controller includes a fan fault detection feature that alerts the system in case of fan failure, which is vital for preventing overheating and potential damage to system components.

The EMC2104-BP-TR is available in a small footprint, making it ideal for space-constrained applications. It is provided in a RoHS-compliant, 10-pin MSOP package, ensuring compatibility with environmentally sensitive applications and modern manufacturing standards.

Overall, the EMC2104-BP-TR from Microchip Technology is a sophisticated fan control solution that offers advanced features for effective thermal management in a variety of electronic systems, from computers and servers to embedded applications.

You May Also Be Interested in

Maxim Integrated
DUAL-CH TEMPERATURE MONITOR
Lowest to $10.5905
Analog Devices Inc.
IC THERMOCOUPLE INSTR AMP 14CDIP
Lowest to $65.1941
Analog Devices Inc.
IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Lowest to $8.2429
Analog Devices Inc.
IC MONITOR OCTAL 16MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 16-MSOP
Lowest to $13.0677
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009
Fairchild/ON Semiconductor
SERIAL SWITCH/DIGITAL SENSOR
Lowest to $1.7671
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Need more? Email Us
Maxim Integrated
FAN CONTROLLER AND REMOTE TEMPER / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Lowest to $1.7517
Maxim Integrated
PRECISION TEMPERATURE MONITOR FO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8504 $58.2048
29+ $3.9798 $115.4142
44+ $3.8554 $169.6376
61+ $3.7311 $227.5971
78+ $3.6066 $281.3148
104+ $3.2336 $336.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,132 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess