EN
  • EN
  • DE

ENC28J60-I/SO

Part No ENC28J60-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 160mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 21451-ENC28J60-I/SO
Family Name ENC28J60
Introduction Date November 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ENC28J60-I/SO CAD Model

Description

Microchip Technology's ENC28J60-I/SO Ethernet Controller

The ENC28J60-I/SO from Microchip Technology is a versatile and highly integrated Ethernet controller that serves as an ideal solution for adding network connectivity to embedded applications. This standalone Ethernet controller with an industry-standard Serial Peripheral Interface (SPI) is perfect for interfacing with microcontrollers.

Key Features:

  • Interface: The device features a high-speed SPI interface, which operates at clock speeds up to 20 MHz, allowing for fast data transfer between the controller and the host microcontroller.
  • Compatibility: The ENC28J60-I/SO is IEEE 802.3 compatible and supports both Full and Half-Duplex modes, providing flexible connectivity options for various network configurations.
  • On-chip MAC & PHY: The integrated MAC (Media Access Control) and PHY (Physical Layer) make the ENC28J60-I/SO a comprehensive solution, reducing the complexity and the number of components required for network-enabled applications.
  • Memory: With a built-in 8 KB dual-port SRAM buffer for the Ethernet packet processing, this controller can handle high-throughput applications with ease.
  • Power Management: It includes power-saving features such as programmable automatic wake-up on multiple packet formats and link status change, making it suitable for power-sensitive designs.

Applications:

The ENC28J60-I/SO is designed to facilitate Ethernet connectivity across a broad range of applications, including:

  • Home and industrial automation
  • Embedded systems
  • IoT devices
  • Networking equipment
  • Remote monitoring systems

Package and Quality:

This Ethernet controller is available in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Furthermore, the ENC28J60-I/SO is designed to meet the high-quality standards set by Microchip Technology, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6435 $51.0090
34+ $2.9896 $101.6464
52+ $2.8961 $150.5972
72+ $2.8027 $201.7944
93+ $2.7093 $251.9649
124+ $2.4290 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,530 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess