EN
  • EN
  • DE

ENC28J60/ML

Part No ENC28J60/ML
Manufacturer Microchip Technology
Catalog Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Protocol Ethernet
Function Controller
Interface SPI
Standards 10 Base-T PHY
Voltage - Supply 3.1V ~ 3.6V
Current - Supply 160mA
Operating Temperature -40°C ~ 85°C
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian ENC28J60/ML CAD Model

Description

IC ETHERNET CTRLR W/SPI 28QFN

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess