EN
  • EN
  • DE

EQCO125X40C1-I/8EX

Part No EQCO125X40C1-I/8EX
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER FULL 1/1 16QFN  /  1/1 Driver Full 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Type Driver
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 12.5Gbps
Voltage - Supply 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EQCO125X40
Other Names 150-EQCO125X40C1-I/8EX
Standard Package 490
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261584-EQCO125X40C1-I/8EX
Ultra Librarian 3D Model Ultra Librarian EQCO125X40C1-I/8EX CAD Model

Description

Microchip Technology's EQCO125X40C1-I/8EX - High-Speed Coaxial Cable Driver and Receiver

The EQCO125X40C1-I/8EX is an innovative solution from Microchip Technology, designed to facilitate high-speed data communication over coaxial cables. This product is part of Microchip's extensive portfolio of communication devices, which are renowned for their reliability and performance. The EQCO125X40C1-I/8EX stands out as a robust choice for applications requiring the transmission of high-speed signals over long distances with minimal signal degradation.

Key Features and Benefits:

  • High-Speed Data Transfer: The device supports data rates up to 1.25 Gbps, making it suitable for applications that demand fast data throughput, such as high-definition video transmission and high-speed data acquisition systems.
  • Long-Distance Communication: With the capability to send signals over 100 meters of coaxial cable, this product is ideal for industrial, automotive, and security applications where extended cable runs are necessary.
  • Integrated Line Driver and Receiver: The EQCO125X40C1-I/8EX combines a line driver and receiver in a single package, simplifying design and reducing the component count in the end application.
  • Robustness: The device is engineered to withstand harsh environments, featuring an industrial temperature range of -40°C to +85°C, which ensures reliable operation under extreme conditions.
  • Easy Implementation: It has a small form factor and comes in a 16-pin QFN package, which allows for easy integration into existing designs without significant board rework.
  • Low Power Consumption: This product is optimized for low power operation, which is critical for energy-sensitive applications.

Applications:

The EQCO125X40C1-I/8EX is versatile and can be used in a variety of sectors. Some common applications include:

  • Automotive camera and sensor systems
  • Video surveillance systems
  • Industrial video and control
  • Medical imaging devices
  • High-speed data acquisition and transmission

Microchip Technology's commitment to quality means that the EQCO125X40C1-I/8EX is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. Whether you are designing a new system or upgrading an existing one, this product offers a reliable and efficient solution for high-speed data transmission over coaxial cables.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess