EN
  • EN
  • DE

FSE3510

Part No FSE3510
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 35A 3-Pin(3+Tab) TO-258
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 35 A
Mount Through Hole
Number of Pins 3
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1201424-FSE3510
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSE3510 CAD Model

Description

The FSE3510 is a cutting-edge power management integrated circuit (PMIC) designed by the renowned manufacturer, Microchip Technology. This innovative product is part of Microchip's extensive portfolio of power management solutions that cater to a wide range of applications, including consumer electronics, automotive, and industrial systems.

At the heart of the FSE3510 lies its ability to provide efficient and reliable power conversion. The device features an integrated full-bridge rectifier, which offers a high level of integration that simplifies the design process for engineers. This integration reduces the need for external components, thereby minimizing the overall footprint and cost of the power supply circuitry.

The FSE3510 is designed to operate over a broad voltage range, making it highly versatile for various applications. Its robustness is further enhanced by its ability to withstand high voltage transients, ensuring stable performance even under harsh electrical conditions. This makes the FSE3510 an ideal choice for systems that require a dependable power source that can cope with unpredictable environments.

Efficiency is a key attribute of the FSE3510, with its low quiescent current and high energy efficiency ratings. These features contribute to reduced power dissipation and longer battery life in portable applications, a critical factor for today's energy-conscious market. Additionally, the device's power-saving modes allow for further optimization of power consumption, adapting to the needs of the system it powers.

The FSE3510 also incorporates a range of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown. These protective measures ensure the longevity of both the PMIC and the system it is part of, safeguarding against potential damage from electrical anomalies.

In conclusion, Microchip Technology's FSE3510 is a highly integrated, efficient, and robust power management solution that stands out in the market. Its combination of integration, versatility, efficiency, and protection makes it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess